Hubbell Incorporated Ring Lug YAE22G14M

Description
FUNNEL ENTRY TYPE AMBER COLOR 26 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE #6 TO #8 STUD SIZE NYLON INSULATED, MULTI FINGER GRIP INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.83 INCH LENGTH X 0.32 INCH WIDTH BRAZED SEAM BARREL MATERIAL ELECTROLYTIC COPPER TAPE MOUNTED YAE MODEL
Datasheet
Description
FUNNEL ENTRY TYPE AMBER COLOR 26 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE #6 TO #8 STUD SIZE NYLON INSULATED, MULTI FINGER GRIP INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.83 INCH LENGTH X 0.32 INCH WIDTH BRAZED SEAM BARREL MATERIAL ELECTROLYTIC COPPER TAPE MOUNTED YAE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAE22G14M - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAE22G14M
Ring Lug YAE22G14M
FUNNEL ENTRY TYPE AMBER COLOR 26 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE #6 TO #8 STUD SIZE NYLON INSULATED, MULTI FINGER GRIP INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.83 INCH LENGTH X 0.32 INCH WIDTH BRAZED SEAM BARREL MATERIAL ELECTROLYTIC COPPER TAPE MOUNTED YAE MODEL
  • FUNNEL ENTRY TYPE
  • AMBER COLOR
  • 26 AWG MIN. CONDUCTOR SIZE
  • 20 AWG MAX. CONDUCTOR SIZE
  • CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 2000 PER REEL STANDARD PACKAGE
  • #6 TO #8 STUD SIZE
  • NYLON INSULATED, MULTI FINGER GRIP INSULATION TYPE
  • INSULUG[T] BRAND
  • DIMENSION 0.83 INCH LENGTH X 0.32 INCH WIDTH
  • BRAZED SEAM BARREL
  • MATERIAL ELECTROLYTIC COPPER
  • TAPE MOUNTED
  • YAE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE22G14M
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers