Hubbell Incorporated Fork Lug YAE18Z2BOX

Description
FLANGED TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 1 INCH LENGTH X 0.28 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER YAE-Z BOX MODEL
Datasheet
Description
FLANGED TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 1 INCH LENGTH X 0.28 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER YAE-Z BOX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - YAE18Z2BOX - Hubbell Incorporated
Orange, CT, USA
Fork Lug
YAE18Z2BOX
Fork Lug YAE18Z2BOX
FLANGED TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 1 INCH LENGTH X 0.28 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER YAE-Z BOX MODEL
  • FLANGED TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 16 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #4 TO #6 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T] BRAND
  • DIMENSION 1 INCH LENGTH X 0.28 INCH WIDTH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • YAE-Z BOX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE18Z2BOX
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Ferrules - 2865.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details