Hubbell Incorporated Fork Lug YAE18N57F

Description
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.96 INCH LENGTH X 0.31 INCH WIDTH FINISH ELECTRO TIN PLATED YAE-N-F MODEL
Description
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.96 INCH LENGTH X 0.31 INCH WIDTH FINISH ELECTRO TIN PLATED YAE-N-F MODEL
Datasheet
Datasheet Summary
Powered by GS/AI

The YAE18N57F Fork Lug from Hubbell is a nylon insulated terminal designed for use with copper stranded conductors ranging from 20 AWG to 16 AWG. It features a fork tongue type connector suitable for #6 to #8 stud sizes. The product has a maximum voltage rating of 600 volts and is electro-tin plated for enhanced conductivity. It is UL listed and CSA certified, ensuring compliance with industry standards. The lug has a strip length of 3/16 inches and a thickness of 0.03 inches, with a red color code for easy identification. This product is also RoHS compliant, making it suitable for environmentally conscious applications.

Datasheet Summary
Powered by GS/AI

The YAE18N57F Fork Lug from Hubbell is a nylon insulated terminal designed for use with copper stranded conductors ranging from 20 AWG to 16 AWG. It features a fork tongue type connector suitable for #6 to #8 stud sizes. The product has a maximum voltage rating of 600 volts and is electro-tin plated for enhanced conductivity. It is UL listed and CSA certified, ensuring compliance with industry standards. The lug has a strip length of 3/16 inches and a thickness of 0.03 inches, with a red color code for easy identification. This product is also RoHS compliant, making it suitable for environmentally conscious applications.

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - YAE18N57F - Hubbell Incorporated
Orange, CT, USA
Fork Lug
YAE18N57F
Fork Lug YAE18N57F
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.96 INCH LENGTH X 0.31 INCH WIDTH FINISH ELECTRO TIN PLATED YAE-N-F MODEL
  • FUNNEL ENTRY TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 16 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #6 TO #8 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T] BRAND
  • DIMENSION 0.96 INCH LENGTH X 0.31 INCH WIDTH
  • FINISH ELECTRO TIN PLATED
  • YAE-N-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE18N57F
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details