Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE
RED COLOR
22 AWG MIN. CONDUCTOR SIZE
16 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
105 DEG C TEMPERATURE RATING
#4 TO #6 STUD SIZE
NYLON INSULATED INSULATION TYPE
INSULUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
SIZE 0.78 INCH L X 0.22 INCH W
MATERIAL ELECTROLYTIC TIN PLATED COPPER
VOLTAGE RATING 300 V
WIRE STRIP LENGTH 3/16 INCH
MAXIMUM INSULATION DIAMETER 0.125 INCH
PACKAGING TYPE BULK
YAE-N MODEL