Hubbell Incorporated Ring Lug YAE18N24M

Description
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE #6 TO #8 STUD SIZE NYLON INSULATED, MULTI FINGER GRIP INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.92 INCH LENGTH X 0.28 INCH WIDTH BRAZED SEAM BARREL MATERIAL ELECTROLYTIC COPPER TAPE MOUNTED YAE MODEL
Datasheet
Description
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE #6 TO #8 STUD SIZE NYLON INSULATED, MULTI FINGER GRIP INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.92 INCH LENGTH X 0.28 INCH WIDTH BRAZED SEAM BARREL MATERIAL ELECTROLYTIC COPPER TAPE MOUNTED YAE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAE18N24M - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAE18N24M
Ring Lug YAE18N24M
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE #6 TO #8 STUD SIZE NYLON INSULATED, MULTI FINGER GRIP INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.92 INCH LENGTH X 0.28 INCH WIDTH BRAZED SEAM BARREL MATERIAL ELECTROLYTIC COPPER TAPE MOUNTED YAE MODEL
  • FUNNEL ENTRY TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 16 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 2000 PER REEL STANDARD PACKAGE
  • #6 TO #8 STUD SIZE
  • NYLON INSULATED, MULTI FINGER GRIP INSULATION TYPE
  • INSULUG[T] BRAND
  • DIMENSION 0.92 INCH LENGTH X 0.28 INCH WIDTH
  • BRAZED SEAM BARREL
  • MATERIAL ELECTROLYTIC COPPER
  • TAPE MOUNTED
  • YAE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE18N24M
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Tap, Straight, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4184 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Bootlace Ferrules - 1787287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details