Hubbell Incorporated Ring Lug YAE18N21

Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.89 INCH L X 0.25 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 3/16 INCH MAXIMUM INSULATION DIAMETER 0.125 INCH PACKAGING TYPE BULK YAE-N MODEL
Datasheet
Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.89 INCH L X 0.25 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 3/16 INCH MAXIMUM INSULATION DIAMETER 0.125 INCH PACKAGING TYPE BULK YAE-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAE18N21 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAE18N21
Ring Lug YAE18N21
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.89 INCH L X 0.25 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 3/16 INCH MAXIMUM INSULATION DIAMETER 0.125 INCH PACKAGING TYPE BULK YAE-N MODEL
  • SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 16 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #4 TO #6 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.89 INCH L X 0.25 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • WIRE STRIP LENGTH 3/16 INCH
  • MAXIMUM INSULATION DIAMETER 0.125 INCH
  • PACKAGING TYPE BULK
  • YAE-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE18N21
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4120-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details