Description
FUNNEL ENTRY TYPE
RED COLOR
22 AWG MIN. CONDUCTOR SIZE
16 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
105 DEG C TEMPERATURE RATING
#4 STUD SIZE
NYLON INSULATED, MULTI FINGER GRIP INSULATION TYPE
INSULUG[T] BRAND
DIMENSION 0.8 INCH LENGTH X 1/4 INCH WIDTH
BRAZED SEAM BARREL
MATERIAL ELECTROLYTIC COPPER
YAE-N BOX MODEL