Hubbell Incorporated Fork Lug YAE18G43FM

Description
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.78 INCH LENGTH X 1/4 INCH WIDTH FINISH ELECTRO TIN PLATED YAE-N-F MODEL
Datasheet
Description
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.78 INCH LENGTH X 1/4 INCH WIDTH FINISH ELECTRO TIN PLATED YAE-N-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - YAE18G43FM - Hubbell Incorporated
Orange, CT, USA
Fork Lug
YAE18G43FM
Fork Lug YAE18G43FM
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.78 INCH LENGTH X 1/4 INCH WIDTH FINISH ELECTRO TIN PLATED YAE-N-F MODEL
  • FUNNEL ENTRY TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 16 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 2000 PER REEL STANDARD PACKAGE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T] BRAND
  • DIMENSION 0.78 INCH LENGTH X 1/4 INCH WIDTH
  • FINISH ELECTRO TIN PLATED
  • YAE-N-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE18G43FM
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Bootlace Ferrules - 1788740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details