Hubbell Incorporated Fork Lug YAE14Z3BOX

Description
FLANGED TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 1 INCH LENGTH X 0.31 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER YAE-Z BOX MODEL
Datasheet
Description
FLANGED TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 1 INCH LENGTH X 0.31 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER YAE-Z BOX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - YAE14Z3BOX - Hubbell Incorporated
Orange, CT, USA
Fork Lug
YAE14Z3BOX
Fork Lug YAE14Z3BOX
FLANGED TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 1 INCH LENGTH X 0.31 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER YAE-Z BOX MODEL
  • FLANGED TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #6 TO #8 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T] BRAND
  • DIMENSION 1 INCH LENGTH X 0.31 INCH WIDTH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • YAE-Z BOX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE14Z3BOX
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4116-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details