Hubbell Incorporated Fork Lug YAE14Z2M

Description
FLANGED TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.9 INCH LENGTH X 0.28 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER YAE-Z MODEL
Datasheet
Description
FLANGED TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.9 INCH LENGTH X 0.28 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER YAE-Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - YAE14Z2M - Hubbell Incorporated
Orange, CT, USA
Fork Lug
YAE14Z2M
Fork Lug YAE14Z2M
FLANGED TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.9 INCH LENGTH X 0.28 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER YAE-Z MODEL
  • FLANGED TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 2000 PER REEL STANDARD PACKAGE
  • #4 TO #6 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T] BRAND
  • DIMENSION 0.9 INCH LENGTH X 0.28 INCH WIDTH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • YAE-Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE14Z2M
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
METRIC SCREW TERMINAL (YELLOW) - 7696-7 - Keystone Electronics Corp.
View Details
2 suppliers
Un-Insulated Ferrules - 2276.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details