Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
105 DEG C TEMPERATURE RATING
5/16 INCH STUD SIZE
NYLON INSULATED INSULATION TYPE
INSULUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
SIZE 1.11 INCH L X 0.45 INCH W
MATERIAL ELECTROLYTIC TIN PLATED COPPER
VOLTAGE RATING 300 V
WIRE STRIP LENGTH 3/16 INCH
MAXIMUM INSULATION DIAMETER 0.156 INCH
PACKAGING TYPE BULK
YAE-N MODEL