Description
FUNNEL ENTRY TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
105 DEG C TEMPERATURE RATING
2000 PER REEL STANDARD PACKAGE
#6 TO #8 STUD SIZE
NYLON INSULATED, MULTI FINGER GRIP INSULATION TYPE
INSULUG[T] BRAND
DIMENSION 0.92 INCH LENGTH X 0.31 INCH WIDTH
BRAZED SEAM BARREL
MATERIAL ELECTROLYTIC COPPER
TAPE MOUNTED
YAE MODEL