Hubbell Incorporated Fork Lug YAE12Z2

Description
FLANGED, FUNNEL ENTRY TYPE GREEN COLOR 14 AWG MIN. CONDUCTOR SIZE 12 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING BULK STANDARD PACKAGE #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 300 V SIZE 1.04 INCH L X 0.28 INCH W WIRE STRIP LENGTH 21/64 INCH MAXIMUM INSULATION DIAMETER 0.18 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL MRE1022NV/MR833T-1/M 8ND WITH N12HET Y10D/Y1022 DIE
Datasheet
Description
FLANGED, FUNNEL ENTRY TYPE GREEN COLOR 14 AWG MIN. CONDUCTOR SIZE 12 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING BULK STANDARD PACKAGE #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 300 V SIZE 1.04 INCH L X 0.28 INCH W WIRE STRIP LENGTH 21/64 INCH MAXIMUM INSULATION DIAMETER 0.18 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL MRE1022NV/MR833T-1/M 8ND WITH N12HET Y10D/Y1022 DIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - YAE12Z2 - Hubbell Incorporated
Orange, CT, USA
Fork Lug
YAE12Z2
Fork Lug YAE12Z2
FLANGED, FUNNEL ENTRY TYPE GREEN COLOR 14 AWG MIN. CONDUCTOR SIZE 12 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING BULK STANDARD PACKAGE #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 300 V SIZE 1.04 INCH L X 0.28 INCH W WIRE STRIP LENGTH 21/64 INCH MAXIMUM INSULATION DIAMETER 0.18 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL MRE1022NV/MR833T-1/M 8ND WITH N12HET Y10D/Y1022 DIE
  • FLANGED, FUNNEL ENTRY TYPE
  • GREEN COLOR
  • 14 AWG MIN. CONDUCTOR SIZE
  • 12 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • BULK STANDARD PACKAGE
  • #4 TO #6 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 300 V
  • SIZE 1.04 INCH L X 0.28 INCH W
  • WIRE STRIP LENGTH 21/64 INCH
  • MAXIMUM INSULATION DIAMETER 0.18 INCH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • INSTALLATION TOOL MRE1022NV/MR833T-1/M8ND WITH N12HET Y10D/Y1022 DIE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE12Z2
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Terminals - Turret Connectors - 36-1593-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers
Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Ring Terminals - 1788630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details