Hubbell Incorporated Ring Lug YAE12NM

Description
FUNNEL ENTRY TYPE GREEN COLOR 14 AWG MIN. CONDUCTOR SIZE 12 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE #8 TO #10 STUD SIZE NYLON INSULATED, MULTI FINGER GRIP INSULATION TYPE INSULUG[T] BRAND DIMENSION 1.06 INCH LENGTH X 0.31 INCH WIDTH BRAZED SEAM BARREL MATERIAL ELECTROLYTIC COPPER TAPE MOUNTED YAE MODEL
Datasheet
Description
FUNNEL ENTRY TYPE GREEN COLOR 14 AWG MIN. CONDUCTOR SIZE 12 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE #8 TO #10 STUD SIZE NYLON INSULATED, MULTI FINGER GRIP INSULATION TYPE INSULUG[T] BRAND DIMENSION 1.06 INCH LENGTH X 0.31 INCH WIDTH BRAZED SEAM BARREL MATERIAL ELECTROLYTIC COPPER TAPE MOUNTED YAE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAE12NM - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAE12NM
Ring Lug YAE12NM
FUNNEL ENTRY TYPE GREEN COLOR 14 AWG MIN. CONDUCTOR SIZE 12 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE #8 TO #10 STUD SIZE NYLON INSULATED, MULTI FINGER GRIP INSULATION TYPE INSULUG[T] BRAND DIMENSION 1.06 INCH LENGTH X 0.31 INCH WIDTH BRAZED SEAM BARREL MATERIAL ELECTROLYTIC COPPER TAPE MOUNTED YAE MODEL
  • FUNNEL ENTRY TYPE
  • GREEN COLOR
  • 14 AWG MIN. CONDUCTOR SIZE
  • 12 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 2000 PER REEL STANDARD PACKAGE
  • #8 TO #10 STUD SIZE
  • NYLON INSULATED, MULTI FINGER GRIP INSULATION TYPE
  • INSULUG[T] BRAND
  • DIMENSION 1.06 INCH LENGTH X 0.31 INCH WIDTH
  • BRAZED SEAM BARREL
  • MATERIAL ELECTROLYTIC COPPER
  • TAPE MOUNTED
  • YAE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE12NM
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminal Posts - 4091943 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Un-Insulated Ferrules - 2224.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details