Hubbell Incorporated Ring Lug YAE12N2BOX

Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE GREEN COLOR 14 AWG MIN. CONDUCTOR SIZE 12 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.25 INCH L X 0.45 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 21/64 INCH MAXIMUM INSULATION DIAMETER 0.18 INCH PACKAGING TYPE BOX YAE-N MODEL
Datasheet
Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE GREEN COLOR 14 AWG MIN. CONDUCTOR SIZE 12 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.25 INCH L X 0.45 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 21/64 INCH MAXIMUM INSULATION DIAMETER 0.18 INCH PACKAGING TYPE BOX YAE-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAE12N2BOX - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAE12N2BOX
Ring Lug YAE12N2BOX
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE GREEN COLOR 14 AWG MIN. CONDUCTOR SIZE 12 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.25 INCH L X 0.45 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 21/64 INCH MAXIMUM INSULATION DIAMETER 0.18 INCH PACKAGING TYPE BOX YAE-N MODEL
  • SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE
  • GREEN COLOR
  • 14 AWG MIN. CONDUCTOR SIZE
  • 12 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 1/4 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.25 INCH L X 0.45 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • WIRE STRIP LENGTH 21/64 INCH
  • MAXIMUM INSULATION DIAMETER 0.18 INCH
  • PACKAGING TYPE BOX
  • YAE-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE12N2BOX
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data