Hubbell Incorporated Ring Lug YAE10N5BOX

Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.15 INCH L X 0.38 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 3/8 INCH MAXIMUM INSULATION DIAMETER 0.209 INCH PACKAGING TYPE BOX YAE-N MODEL
Datasheet
Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.15 INCH L X 0.38 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 3/8 INCH MAXIMUM INSULATION DIAMETER 0.209 INCH PACKAGING TYPE BOX YAE-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAE10N5BOX - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAE10N5BOX
Ring Lug YAE10N5BOX
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.15 INCH L X 0.38 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 3/8 INCH MAXIMUM INSULATION DIAMETER 0.209 INCH PACKAGING TYPE BOX YAE-N MODEL
  • SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #4 TO #6 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.15 INCH L X 0.38 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • WIRE STRIP LENGTH 3/8 INCH
  • MAXIMUM INSULATION DIAMETER 0.209 INCH
  • PACKAGING TYPE BOX
  • YAE-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE10N5BOX
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details