Hubbell Incorporated Ring Lug YAE10N44M

Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 2000 PER REEL, MYLAR TAPE STANDARD PACKAGE #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE YAE-N MODEL
Datasheet
Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 2000 PER REEL, MYLAR TAPE STANDARD PACKAGE #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE YAE-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAE10N44M - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAE10N44M
Ring Lug YAE10N44M
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 2000 PER REEL, MYLAR TAPE STANDARD PACKAGE #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE YAE-N MODEL
  • STANDARD TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 2000 PER REEL, MYLAR TAPE STANDARD PACKAGE
  • #4 TO #6 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • YAE-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE10N44M
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Straight Leg Terminal - 1215 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
View Details
Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Ring Terminals - 1788606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details