Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE
YELLOW COLOR
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
105 DEG C TEMPERATURE RATING
5/16 INCH STUD SIZE
NYLON INSULATED INSULATION TYPE
INSULUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
SIZE 1.39 INCH L X 0.54 INCH W
MATERIAL ELECTROLYTIC TIN PLATED COPPER
VOLTAGE RATING 300 V
WIRE STRIP LENGTH 3/8 INCH
MAXIMUM INSULATION DIAMETER 0.209 INCH
PACKAGING TYPE BULK
YAE-N MODEL