Description
BRAZED SEAM BARREL, STANDARD NECK TYPE
6 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE
3/8 INCH STUD SIZE
NON INSULATED INSULATION TYPE
HYLUG[T], BURNDY[R] BRAND
SIZE 1.3 INCH L X 0.71 INCH W
MATERIAL ELECTROLYTIC TIN PLATED COPPER
OUTER DIAMETER 0.32 INCH
WIRE STRIP LENGTH 7/16 INCH
YAD MODEL