Description
BRAZED SEAM BARREL, STANDARD NECK TYPE
400 KCMIL COPPER (CODE/FLEX) MIN. CONDUCTOR SIZE
450 KCMIL CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE
3/4 INCH STUD SIZE
NON INSULATED INSULATION TYPE
HYLUG[T], BURNDY[R] BRAND
SIZE 2.95 INCH L X 1.5 INCH W
MATERIAL ELECTROLYTIC TIN PLATED COPPER
OUTER DIAMETER 1.24 INCH
WIRE STRIP LENGTH 1 3/8 INCH
YAD MODEL