Hubbell Incorporated RING LUG YAD33M16E58

Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 400 KCMIL COPPER (CODE/FLEX) MIN. CONDUCTOR SIZE 450 KCMIL CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 5/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.95 INCH L X 1.5 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 1.24 INCH WIRE STRIP LENGTH 1 3/8 INCH YAD MODEL
Datasheet
Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 400 KCMIL COPPER (CODE/FLEX) MIN. CONDUCTOR SIZE 450 KCMIL CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 5/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.95 INCH L X 1.5 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 1.24 INCH WIRE STRIP LENGTH 1 3/8 INCH YAD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAD33M16E58 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAD33M16E58
RING LUG YAD33M16E58
BRAZED SEAM BARREL, STANDARD NECK TYPE 400 KCMIL COPPER (CODE/FLEX) MIN. CONDUCTOR SIZE 450 KCMIL CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 5/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.95 INCH L X 1.5 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 1.24 INCH WIRE STRIP LENGTH 1 3/8 INCH YAD MODEL
  • BRAZED SEAM BARREL, STANDARD NECK TYPE
  • 400 KCMIL COPPER (CODE/FLEX) MIN. CONDUCTOR SIZE
  • 450 KCMIL CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • SIZE 2.95 INCH L X 1.5 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • OUTER DIAMETER 1.24 INCH
  • WIRE STRIP LENGTH 1 3/8 INCH
  • YAD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAD33M16E58
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers