Hubbell Incorporated RING LUG YAD31M20E34

Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 300 KCMIL COPPER (CODE/FLEX) MIN. CONDUCTOR SIZE 350 KCMIL CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 3/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.68 INCH L X 1.42 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 1.12 INCH WIRE STRIP LENGTH 1 1/4 INCH YAD MODEL
Datasheet
Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 300 KCMIL COPPER (CODE/FLEX) MIN. CONDUCTOR SIZE 350 KCMIL CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 3/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.68 INCH L X 1.42 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 1.12 INCH WIRE STRIP LENGTH 1 1/4 INCH YAD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAD31M20E34 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAD31M20E34
RING LUG YAD31M20E34
BRAZED SEAM BARREL, STANDARD NECK TYPE 300 KCMIL COPPER (CODE/FLEX) MIN. CONDUCTOR SIZE 350 KCMIL CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 3/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.68 INCH L X 1.42 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 1.12 INCH WIRE STRIP LENGTH 1 1/4 INCH YAD MODEL
  • BRAZED SEAM BARREL, STANDARD NECK TYPE
  • 300 KCMIL COPPER (CODE/FLEX) MIN. CONDUCTOR SIZE
  • 350 KCMIL CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE
  • 3/4 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • SIZE 2.68 INCH L X 1.42 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • OUTER DIAMETER 1.12 INCH
  • WIRE STRIP LENGTH 1 1/4 INCH
  • YAD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAD31M20E34
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details