Hubbell Incorporated RING LUG YAD31M10E38

Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 300 KCMIL COPPER (CODE/FLEX) MIN. CONDUCTOR SIZE 350 KCMIL CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.68 INCH L X 1.42 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 1.12 INCH WIRE STRIP LENGTH 1 1/4 INCH YAD MODEL
Datasheet
Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 300 KCMIL COPPER (CODE/FLEX) MIN. CONDUCTOR SIZE 350 KCMIL CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.68 INCH L X 1.42 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 1.12 INCH WIRE STRIP LENGTH 1 1/4 INCH YAD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAD31M10E38 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAD31M10E38
RING LUG YAD31M10E38
BRAZED SEAM BARREL, STANDARD NECK TYPE 300 KCMIL COPPER (CODE/FLEX) MIN. CONDUCTOR SIZE 350 KCMIL CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.68 INCH L X 1.42 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 1.12 INCH WIRE STRIP LENGTH 1 1/4 INCH YAD MODEL
  • BRAZED SEAM BARREL, STANDARD NECK TYPE
  • 300 KCMIL COPPER (CODE/FLEX) MIN. CONDUCTOR SIZE
  • 350 KCMIL CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • SIZE 2.68 INCH L X 1.42 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • OUTER DIAMETER 1.12 INCH
  • WIRE STRIP LENGTH 1 1/4 INCH
  • YAD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAD31M10E38
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details