Hubbell Incorporated RING LUG YAD30M12E12

Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 250 KCMIL COPPER (CODE/FLEX) MIN. CONDUCTOR SIZE 300 KCMIL CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 1/2 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.56 INCH L X 1.18 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 1 INCH WIRE STRIP LENGTH 1 1/8 INCH YAD MODEL
Datasheet
Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 250 KCMIL COPPER (CODE/FLEX) MIN. CONDUCTOR SIZE 300 KCMIL CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 1/2 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.56 INCH L X 1.18 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 1 INCH WIRE STRIP LENGTH 1 1/8 INCH YAD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAD30M12E12 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAD30M12E12
RING LUG YAD30M12E12
BRAZED SEAM BARREL, STANDARD NECK TYPE 250 KCMIL COPPER (CODE/FLEX) MIN. CONDUCTOR SIZE 300 KCMIL CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 1/2 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.56 INCH L X 1.18 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 1 INCH WIRE STRIP LENGTH 1 1/8 INCH YAD MODEL
  • BRAZED SEAM BARREL, STANDARD NECK TYPE
  • 250 KCMIL COPPER (CODE/FLEX) MIN. CONDUCTOR SIZE
  • 300 KCMIL CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • SIZE 2.56 INCH L X 1.18 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • OUTER DIAMETER 1 INCH
  • WIRE STRIP LENGTH 1 1/8 INCH
  • YAD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAD30M12E12
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175194-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Ferrules - 2872.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details