Hubbell Incorporated RING LUG YAD28M20E34

Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 4/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 3/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.44 INCH L X 1.1 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.89 INCH WIRE STRIP LENGTH 1 INCH YAD MODEL
Datasheet
Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 4/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 3/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.44 INCH L X 1.1 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.89 INCH WIRE STRIP LENGTH 1 INCH YAD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAD28M20E34 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAD28M20E34
RING LUG YAD28M20E34
BRAZED SEAM BARREL, STANDARD NECK TYPE 4/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 3/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.44 INCH L X 1.1 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.89 INCH WIRE STRIP LENGTH 1 INCH YAD MODEL
  • BRAZED SEAM BARREL, STANDARD NECK TYPE
  • 4/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE
  • 3/4 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • SIZE 2.44 INCH L X 1.1 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • OUTER DIAMETER 0.89 INCH
  • WIRE STRIP LENGTH 1 INCH
  • YAD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAD28M20E34
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details