Hubbell Incorporated RING LUG YAD28M10E38

Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 4/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.2 INCH L X 0.95 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.89 INCH WIRE STRIP LENGTH 1 INCH YAD MODEL
Datasheet
Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 4/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.2 INCH L X 0.95 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.89 INCH WIRE STRIP LENGTH 1 INCH YAD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAD28M10E38 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAD28M10E38
RING LUG YAD28M10E38
BRAZED SEAM BARREL, STANDARD NECK TYPE 4/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.2 INCH L X 0.95 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.89 INCH WIRE STRIP LENGTH 1 INCH YAD MODEL
  • BRAZED SEAM BARREL, STANDARD NECK TYPE
  • 4/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • SIZE 2.2 INCH L X 0.95 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • OUTER DIAMETER 0.89 INCH
  • WIRE STRIP LENGTH 1 INCH
  • YAD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAD28M10E38
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1787261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details