Hubbell Incorporated RING LUG YAD27M20E34

Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 3/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 3/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.28 INCH L X 1.1 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.79 INCH WIRE STRIP LENGTH 7/8 INCH YAD MODEL
Datasheet
Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 3/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 3/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.28 INCH L X 1.1 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.79 INCH WIRE STRIP LENGTH 7/8 INCH YAD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAD27M20E34 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAD27M20E34
RING LUG YAD27M20E34
BRAZED SEAM BARREL, STANDARD NECK TYPE 3/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 3/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.28 INCH L X 1.1 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.79 INCH WIRE STRIP LENGTH 7/8 INCH YAD MODEL
  • BRAZED SEAM BARREL, STANDARD NECK TYPE
  • 3/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE
  • 3/4 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 2.28 INCH L X 1.1 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • OUTER DIAMETER 0.79 INCH
  • WIRE STRIP LENGTH 7/8 INCH
  • YAD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAD27M20E34
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Un-Insulated Ferrules - 2222.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details