Hubbell Incorporated RING LUG YAD1CM10E38

Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 1 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 1.69 INCH L X 0.71 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.57 INCH WIRE STRIP LENGTH 3/4 INCH YAD MODEL
Datasheet
Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 1 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 1.69 INCH L X 0.71 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.57 INCH WIRE STRIP LENGTH 3/4 INCH YAD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAD1CM10E38 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAD1CM10E38
RING LUG YAD1CM10E38
BRAZED SEAM BARREL, STANDARD NECK TYPE 1 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 1.69 INCH L X 0.71 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.57 INCH WIRE STRIP LENGTH 3/4 INCH YAD MODEL
  • BRAZED SEAM BARREL, STANDARD NECK TYPE
  • 1 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • SIZE 1.69 INCH L X 0.71 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • OUTER DIAMETER 0.57 INCH
  • WIRE STRIP LENGTH 3/4 INCH
  • YAD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAD1CM10E38
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data