Hubbell Incorporated FORK LUG YAD1410F

Description
BRAZED SEAM BARREL TYPE 20 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL BULK STANDARD PACKAGE #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.73 INCH L X 0.37 INCH W WIRE STRIP LENGTH 9/32 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL Y10D/Y10-22 NON RATCHET, Y8MRB-1/MR20/MR8G98 RATCHET
Datasheet
Description
BRAZED SEAM BARREL TYPE 20 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL BULK STANDARD PACKAGE #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.73 INCH L X 0.37 INCH W WIRE STRIP LENGTH 9/32 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL Y10D/Y10-22 NON RATCHET, Y8MRB-1/MR20/MR8G98 RATCHET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FORK LUG - YAD1410F - Hubbell Incorporated
Orange, CT, USA
FORK LUG
YAD1410F
FORK LUG YAD1410F
BRAZED SEAM BARREL TYPE 20 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL BULK STANDARD PACKAGE #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.73 INCH L X 0.37 INCH W WIRE STRIP LENGTH 9/32 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL Y10D/Y10-22 NON RATCHET, Y8MRB-1/MR20/MR8G98 RATCHET
  • BRAZED SEAM BARREL TYPE
  • 20 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • BULK STANDARD PACKAGE
  • #8 TO #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.73 INCH L X 0.37 INCH W
  • WIRE STRIP LENGTH 9/32 INCH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • INSTALLATION TOOL Y10D/Y10-22 NON RATCHET, Y8MRB-1/MR20/MR8G98 RATCHET
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAD1410F
Product Name FORK LUG
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details