Description
LONG BRAZED SEAM BARREL, STANDARD NECK TYPE
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
3/8 INCH STUD SIZE
NON INSULATED INSULATION TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
SIZE 1.08 INCH L X 0.58 INCH W
MATERIAL ELECTROLYTIC TIN PLATED COPPER
WIRE STRIP LENGTH 11/32 INCH
PACKAGING TYPE BULK
YAD MODEL