Hubbell Incorporated Compression Terminal YAB2C2LH74

Description
SHROUDED BARREL TYPE ELECTRO TIN PLATED PURE COPPER MATERIAL 6 1/2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE W162, U2CRT DIE INDEX 3 INCH L X 3/4 INCH W X 1/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 2 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYSEALUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION STUD HOLE SPACING 1 3/4 INCH SHROUD INSIDE DIAMETER 0.58 INCH YA-2LH MODEL
Datasheet
Description
SHROUDED BARREL TYPE ELECTRO TIN PLATED PURE COPPER MATERIAL 6 1/2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE W162, U2CRT DIE INDEX 3 INCH L X 3/4 INCH W X 1/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 2 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYSEALUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION STUD HOLE SPACING 1 3/4 INCH SHROUD INSIDE DIAMETER 0.58 INCH YA-2LH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YAB2C2LH74 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YAB2C2LH74
Compression Terminal YAB2C2LH74
SHROUDED BARREL TYPE ELECTRO TIN PLATED PURE COPPER MATERIAL 6 1/2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE W162, U2CRT DIE INDEX 3 INCH L X 3/4 INCH W X 1/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 2 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYSEALUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION STUD HOLE SPACING 1 3/4 INCH SHROUD INSIDE DIAMETER 0.58 INCH YA-2LH MODEL
  • SHROUDED BARREL TYPE
  • ELECTRO TIN PLATED PURE COPPER MATERIAL
  • 6 1/2 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • W162, U2CRT DIE INDEX
  • 3 INCH L X 3/4 INCH W X 1/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 2 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYSEALUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE WITH EXEMPTION
  • STUD HOLE SPACING 1 3/4 INCH
  • SHROUD INSIDE DIAMETER 0.58 INCH
  • YA-2LH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAB2C2LH74
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data