Hubbell Incorporated Compression Cable Lug YA8CL45

Description
COPPER MATERIAL 1.16 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 8 AWG, 8 AWG (WELD), 37/24, 6 AWG SOLID CONDUCTOR SIZE 8 TO 10 INCH STUD SIZE 0.41 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) 45 DEG STANDARD BARREL TYPE HYLUG[T] BRAND
Datasheet
Description
COPPER MATERIAL 1.16 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 8 AWG, 8 AWG (WELD), 37/24, 6 AWG SOLID CONDUCTOR SIZE 8 TO 10 INCH STUD SIZE 0.41 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) 45 DEG STANDARD BARREL TYPE HYLUG[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA8CL45 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA8CL45
Compression Cable Lug YA8CL45
COPPER MATERIAL 1.16 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 8 AWG, 8 AWG (WELD), 37/24, 6 AWG SOLID CONDUCTOR SIZE 8 TO 10 INCH STUD SIZE 0.41 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) 45 DEG STANDARD BARREL TYPE HYLUG[T] BRAND
  • COPPER MATERIAL
  • 1.16 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 8 AWG, 8 AWG (WELD), 37/24, 6 AWG SOLID CONDUCTOR SIZE
  • 8 TO 10 INCH STUD SIZE
  • 0.41 INCH W X 0.08 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 45 DEG STANDARD BARREL TYPE
  • HYLUG[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA8CL45
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-6102-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
View Details