ELECTRO TIN PLATED COPPER MATERIAL
RED COLOR
2.89 INCH OVERALL LENGTH
0.81 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KILOVOLT VOLTAGE RATING
6 AWG SOLID, 8 AWG SOLID/STRANDED (CODE), 23 (NAVY), 37/24 (DLO), 8 AWG (FLEX) CONDUCTOR SIZE
3/8 INCH STUD SIZE
49 DIE INDEX
0.58 INCH WIDTH X 0.06 INCH THICKNESS PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG, STRAIGHT BARREL TYPE
HYLUG[TM], HYDENT[TM] BRAND
ROHS COMPLIANT
CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
WIRE STRIP LENGTH 7/8 INCH
TEMPERATURE RATING 90 DEG C
LESS INSPECTION WINDOW
YA-2TC MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL
RED COLOR
2.89 INCH OVERALL LENGTH
0.81 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KILOVOLT VOLTAGE RATING
6 AWG SOLID, 8 AWG SOLID/STRANDED (CODE), 23 (NAVY), 37/24 (DLO), 8 AWG (FLEX) CONDUCTOR SIZE
3/8 INCH STUD SIZE
49 DIE INDEX
0.58 INCH WIDTH X 0.06 INCH THICKNESS PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG, STRAIGHT BARREL TYPE
HYLUG[TM], HYDENT[TM] BRAND
ROHS COMPLIANT
CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
WIRE STRIP LENGTH 7/8 INCH
TEMPERATURE RATING 90 DEG C
LESS INSPECTION WINDOW
YA-2TC MODEL
ELECTRO TIN PLATED COPPER MATERIAL
RED COLOR
2.89 INCH OVERALL LENGTH
0.81 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KILOVOLT VOLTAGE RATING
6 AWG SOLID, 8 AWG SOLID/STRANDED (CODE), 23 (NAVY), 37/24 (DLO), 8 AWG (FLEX) CONDUCTOR SIZE
3/8 INCH STUD SIZE
49 DIE INDEX
0.58 INCH WIDTH X 0.06 INCH THICKNESS PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG, STRAIGHT BARREL TYPE
HYLUG[TM], HYDENT[TM] BRAND
ROHS COMPLIANT
CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
WIRE STRIP LENGTH 7/8 INCH
TEMPERATURE RATING 90 DEG C
LESS INSPECTION WINDOW
YA-2TC MODEL