ELECTRO TIN PLATED COPPER MATERIAL
BLUE COLOR
0.81 INCH OVERALL LENGTH
0.81 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
6 AWG STRANDED CONDUCTOR SIZE
1/4 INCH STUD SIZE
7 DIE INDEX
0.45 INCH W X 0.08 INCH THK PAD SIZE
1 PAD HOLE(S)
SKIVED, STANDARD, 90 DEG BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 7/8 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YA MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL
BLUE COLOR
0.81 INCH OVERALL LENGTH
0.81 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
6 AWG STRANDED CONDUCTOR SIZE
1/4 INCH STUD SIZE
7 DIE INDEX
0.45 INCH W X 0.08 INCH THK PAD SIZE
1 PAD HOLE(S)
SKIVED, STANDARD, 90 DEG BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 7/8 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YA MODEL
ELECTRO TIN PLATED COPPER MATERIAL
BLUE COLOR
0.81 INCH OVERALL LENGTH
0.81 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
6 AWG STRANDED CONDUCTOR SIZE
1/4 INCH STUD SIZE
7 DIE INDEX
0.45 INCH W X 0.08 INCH THK PAD SIZE
1 PAD HOLE(S)
SKIVED, STANDARD, 90 DEG BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 7/8 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YA MODEL