Hubbell Incorporated COMPRESSION CABLE LUG YA6CL2TC1445

Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 2.23 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 7 DIE INDEX 0.45 INCH W X 0.08 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING SKIVED, STANDARD, 45 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 7/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L-2TC MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 2.23 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 7 DIE INDEX 0.45 INCH W X 0.08 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING SKIVED, STANDARD, 45 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 7/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA6CL2TC1445 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA6CL2TC1445
COMPRESSION CABLE LUG YA6CL2TC1445
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 2.23 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 7 DIE INDEX 0.45 INCH W X 0.08 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING SKIVED, STANDARD, 45 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 7/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L-2TC MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 2.23 INCH OVERALL LENGTH
  • 0.81 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 6 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 7 DIE INDEX
  • 0.45 INCH W X 0.08 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • SKIVED, STANDARD, 45 DEG BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 7/8 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YA-L-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA6CL2TC1445
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details