Hubbell Incorporated COMPRESSION CABLE LUG YA6CL190

Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 0.72 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE #8 TO #10 STUD SIZE 7/374 DIE INDEX 0.42 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) SKIVED, STANDARD, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 7/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 0.72 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE #8 TO #10 STUD SIZE 7/374 DIE INDEX 0.42 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) SKIVED, STANDARD, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 7/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA6CL190 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA6CL190
COMPRESSION CABLE LUG YA6CL190
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 0.72 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE #8 TO #10 STUD SIZE 7/374 DIE INDEX 0.42 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) SKIVED, STANDARD, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 7/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 0.72 INCH OVERALL LENGTH
  • 0.81 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 6 AWG STRANDED CONDUCTOR SIZE
  • #8 TO #10 STUD SIZE
  • 7/374 DIE INDEX
  • 0.42 INCH W X 0.09 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SKIVED, STANDARD, 90 DEG BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 7/8 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA6CL190
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2276.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Ring Terminals & Spade Terminals - 1-1377173-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Ring Terminals - 1788661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details