Hubbell Incorporated Compression Cable Lug YA6C2TC14

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL BLUE COLOR 2.65 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 7 DIE INDEX 0.45 INCH W PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[T] BRAND YA-2TC MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL BLUE COLOR 2.65 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 7 DIE INDEX 0.45 INCH W PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[T] BRAND YA-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA6C2TC14 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA6C2TC14
Compression Cable Lug YA6C2TC14
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL BLUE COLOR 2.65 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 7 DIE INDEX 0.45 INCH W PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[T] BRAND YA-2TC MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • BLUE COLOR
  • 2.65 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 6 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 7 DIE INDEX
  • 0.45 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • LONG, STRAIGHT BARREL TYPE
  • HYLUG[T] BRAND
  • YA-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA6C2TC14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1527-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details