Hubbell Incorporated Compression Cable Lug YA6C2NU

Description
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 4.4 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 6 AWG STRANDED (CODE) CONDUCTOR SIZE #10 STUD SIZE 7/374 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE LONG, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1-3/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED TONGUE TYPE BLANK YA-2NU MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 4.4 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 6 AWG STRANDED (CODE) CONDUCTOR SIZE #10 STUD SIZE 7/374 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE LONG, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1-3/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED TONGUE TYPE BLANK YA-2NU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA6C2NU - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA6C2NU
Compression Cable Lug YA6C2NU
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 4.4 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 6 AWG STRANDED (CODE) CONDUCTOR SIZE #10 STUD SIZE 7/374 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE LONG, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1-3/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED TONGUE TYPE BLANK YA-2NU MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 4.4 INCH OVERALL LENGTH
  • 1.12 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 6 AWG STRANDED (CODE) CONDUCTOR SIZE
  • #10 STUD SIZE
  • 7/374 DIE INDEX
  • 0.83 INCH W X 0.12 INCH THK PAD SIZE
  • LONG, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 1-3/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • TONGUE TYPE BLANK
  • YA-2NU MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA6C2NU
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Un-Insulated Ferrules - 2228.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details