Hubbell Incorporated Compression Cable Lug YA4CL2TC14

Description
ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.36 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 40 (NAVY), 4 AWG STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 8/346 DIE INDEX 0.5 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 7/8 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L-2TC MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.36 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 40 (NAVY), 4 AWG STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 8/346 DIE INDEX 0.5 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 7/8 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA4CL2TC14 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA4CL2TC14
Compression Cable Lug YA4CL2TC14
ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.36 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 40 (NAVY), 4 AWG STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 8/346 DIE INDEX 0.5 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 7/8 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L-2TC MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 2.36 INCH OVERALL LENGTH
  • 0.81 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 40 (NAVY), 4 AWG STRANDED (CODE) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 8/346 DIE INDEX
  • 0.5 INCH W X 0.09 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 7/8 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YA-L-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA4CL2TC14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Un-Insulated Ferrules - 2392.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
METRIC SCREW TERMINAL (BLACK) - 7695-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers