Hubbell Incorporated COMPRESSION CABLE LUG YA4CL2TC10

Description
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 2.24 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4 AWG STRANDED CONDUCTOR SIZE #10 STUD SIZE 8 DIE INDEX 0.51 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 0.63 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 7/8 INCH TEMPERATURE RATING 90 DEG C YA-L-2TC MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 2.24 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4 AWG STRANDED CONDUCTOR SIZE #10 STUD SIZE 8 DIE INDEX 0.51 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 0.63 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 7/8 INCH TEMPERATURE RATING 90 DEG C YA-L-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA4CL2TC10 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA4CL2TC10
COMPRESSION CABLE LUG YA4CL2TC10
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 2.24 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4 AWG STRANDED CONDUCTOR SIZE #10 STUD SIZE 8 DIE INDEX 0.51 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 0.63 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 7/8 INCH TEMPERATURE RATING 90 DEG C YA-L-2TC MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 2.24 INCH OVERALL LENGTH
  • 0.81 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, UL 486-B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 4 AWG STRANDED CONDUCTOR SIZE
  • #10 STUD SIZE
  • 8 DIE INDEX
  • 0.51 INCH W X 0.09 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 0.63 INCH PAD HOLE SPACING
  • STANDARD, STRAIGHT BARREL TYPE
  • HYDENT[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 7/8 INCH
  • TEMPERATURE RATING 90 DEG C
  • YA-L-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA4CL2TC10
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Ferrules - 2870.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details