Hubbell Incorporated COMPRESSION CABLE LUG YA4C2N90

Description
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 3.3 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 8 DIE INDEX 0.81 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING LONG, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 3/16 INCH TEMPERATURE RATING 90 DEG C YA-2N MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 3.3 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 8 DIE INDEX 0.81 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING LONG, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 3/16 INCH TEMPERATURE RATING 90 DEG C YA-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA4C2N90 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA4C2N90
COMPRESSION CABLE LUG YA4C2N90
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 3.3 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 8 DIE INDEX 0.81 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING LONG, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 3/16 INCH TEMPERATURE RATING 90 DEG C YA-2N MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 3.3 INCH OVERALL LENGTH
  • 1.12 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 4 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 8 DIE INDEX
  • 0.81 INCH W X 0.12 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 3/4 INCH PAD HOLE SPACING
  • LONG, 90 DEG BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 1 3/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • YA-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA4C2N90
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Bootlace Ferrules - 1788744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details