Hubbell Incorporated COMPRESSION CABLE LUG YA482NFXB

Description
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 8.42 INCH OVERALL LENGTH 3.9 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2000 KCMIL(FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 33 DIE INDEX 3.1 INCH W X 0.46 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING BELLED END, LONG, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 4 1/16 INCH TEMPERATURE RATING 90 DEG C
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 8.42 INCH OVERALL LENGTH 3.9 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2000 KCMIL(FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 33 DIE INDEX 3.1 INCH W X 0.46 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING BELLED END, LONG, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 4 1/16 INCH TEMPERATURE RATING 90 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA482NFXB - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA482NFXB
COMPRESSION CABLE LUG YA482NFXB
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 8.42 INCH OVERALL LENGTH 3.9 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2000 KCMIL(FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 33 DIE INDEX 3.1 INCH W X 0.46 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING BELLED END, LONG, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 4 1/16 INCH TEMPERATURE RATING 90 DEG C
  • ELECTRO TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 8.42 INCH OVERALL LENGTH
  • 3.9 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 2000 KCMIL(FLEX) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 33 DIE INDEX
  • 3.1 INCH W X 0.46 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 3/4 INCH PAD HOLE SPACING
  • BELLED END, LONG, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 4 1/16 INCH
  • TEMPERATURE RATING 90 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA482NFXB
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2621.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
2 suppliers
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Splices - 083541-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details