Hubbell Incorporated COMPRESSION CABLE LUG YA46TC58FXB

Description
ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 6.19 INCH OVERALL LENGTH 3.58 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1000 KCMIL (COPPER), 1111 KCMIL CLASS G/H/I/M (FLEX) CONDUCTOR SIZE 5/8 INCH STUD SIZE 29 DIE INDEX 2.69 INCH W X 0.39 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED END, LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 3 11/16 INCH TEMPERATURE RATING 90 DEG C YA-TC-FXB MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 6.19 INCH OVERALL LENGTH 3.58 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1000 KCMIL (COPPER), 1111 KCMIL CLASS G/H/I/M (FLEX) CONDUCTOR SIZE 5/8 INCH STUD SIZE 29 DIE INDEX 2.69 INCH W X 0.39 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED END, LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 3 11/16 INCH TEMPERATURE RATING 90 DEG C YA-TC-FXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA46TC58FXB - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA46TC58FXB
COMPRESSION CABLE LUG YA46TC58FXB
ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 6.19 INCH OVERALL LENGTH 3.58 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1000 KCMIL (COPPER), 1111 KCMIL CLASS G/H/I/M (FLEX) CONDUCTOR SIZE 5/8 INCH STUD SIZE 29 DIE INDEX 2.69 INCH W X 0.39 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED END, LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 3 11/16 INCH TEMPERATURE RATING 90 DEG C YA-TC-FXB MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 6.19 INCH OVERALL LENGTH
  • 3.58 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, UL 486-B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1000 KCMIL (COPPER), 1111 KCMIL CLASS G/H/I/M (FLEX) CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 29 DIE INDEX
  • 2.69 INCH W X 0.39 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • BELLED END, LONG, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 3 11/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • YA-TC-FXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA46TC58FXB
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2623.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1787291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details