Hubbell Incorporated Compression Cable Lug YA462NFXB

Description
ELECTRO-TIN PLATED COPPER MATERIAL 7.91 INCH OVERALL LENGTH 3.58 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2750/24 DIESEL LOCOMOTIVE CABLE, 1111 KCMIL CLASS G/H/I/M (FLEX), 1000 KCMIL STRANDED (NOM) CONDUCTOR SIZE 1/2 INCH STUD SIZE 29 DIE INDEX 2.69 INCH W X 0.39 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-11/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-FX MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL 7.91 INCH OVERALL LENGTH 3.58 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2750/24 DIESEL LOCOMOTIVE CABLE, 1111 KCMIL CLASS G/H/I/M (FLEX), 1000 KCMIL STRANDED (NOM) CONDUCTOR SIZE 1/2 INCH STUD SIZE 29 DIE INDEX 2.69 INCH W X 0.39 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-11/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA462NFXB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA462NFXB
Compression Cable Lug YA462NFXB
ELECTRO-TIN PLATED COPPER MATERIAL 7.91 INCH OVERALL LENGTH 3.58 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2750/24 DIESEL LOCOMOTIVE CABLE, 1111 KCMIL CLASS G/H/I/M (FLEX), 1000 KCMIL STRANDED (NOM) CONDUCTOR SIZE 1/2 INCH STUD SIZE 29 DIE INDEX 2.69 INCH W X 0.39 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-11/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-FX MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 7.91 INCH OVERALL LENGTH
  • 3.58 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 2750/24 DIESEL LOCOMOTIVE CABLE, 1111 KCMIL CLASS G/H/I/M (FLEX), 1000 KCMIL STRANDED (NOM) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 29 DIE INDEX
  • 2.69 INCH W X 0.39 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 3-11/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY
  • YA-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA462NFXB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1557-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Connector Contacts - 1-141708-2 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details