Hubbell Incorporated Compression Cable Lug YA44TC58FXB

Description
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 5.71 INCH OVERALL LENGTH 3.33 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24 DIESEL LOCOMOTIVE CABLE, 777.7 KCMIL CLASS G/H/I/M (FLEX), 750 KCMIL STRANDED CONDUCTOR SIZE 5/8 INCH STUD SIZE L115 DIE INDEX 2.18 INCH W X 0.32 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-7/16 INCH YAV-TC-FXB MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 5.71 INCH OVERALL LENGTH 3.33 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24 DIESEL LOCOMOTIVE CABLE, 777.7 KCMIL CLASS G/H/I/M (FLEX), 750 KCMIL STRANDED CONDUCTOR SIZE 5/8 INCH STUD SIZE L115 DIE INDEX 2.18 INCH W X 0.32 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-7/16 INCH YAV-TC-FXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA44TC58FXB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA44TC58FXB
Compression Cable Lug YA44TC58FXB
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 5.71 INCH OVERALL LENGTH 3.33 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24 DIESEL LOCOMOTIVE CABLE, 777.7 KCMIL CLASS G/H/I/M (FLEX), 750 KCMIL STRANDED CONDUCTOR SIZE 5/8 INCH STUD SIZE L115 DIE INDEX 2.18 INCH W X 0.32 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-7/16 INCH YAV-TC-FXB MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 5.71 INCH OVERALL LENGTH
  • 3.33 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1925/24 DIESEL LOCOMOTIVE CABLE, 777.7 KCMIL CLASS G/H/I/M (FLEX), 750 KCMIL STRANDED CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • L115 DIE INDEX
  • 2.18 INCH W X 0.32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 3-7/16 INCH
  • YAV-TC-FXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA44TC58FXB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Male .250
Specs
Material Brass
View Details
3 suppliers