Hubbell Incorporated Compression Cable Lug YA44LB

Description
ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 4.5 INCH OVERALL LENGTH 2.17 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24 DIESEL LOCOMOTIVE CABLE, 650 KCMIL, 750 KCMIL, 777.7 KCMIL (FLEX) CONDUCTOR SIZE 5/8 INCH STUD SIZE 1032 DIE INDEX 1 PAD HOLE(S) BELLED END, SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 15/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-LB MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 4.5 INCH OVERALL LENGTH 2.17 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24 DIESEL LOCOMOTIVE CABLE, 650 KCMIL, 750 KCMIL, 777.7 KCMIL (FLEX) CONDUCTOR SIZE 5/8 INCH STUD SIZE 1032 DIE INDEX 1 PAD HOLE(S) BELLED END, SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 15/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-LB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA44LB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA44LB
Compression Cable Lug YA44LB
ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 4.5 INCH OVERALL LENGTH 2.17 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24 DIESEL LOCOMOTIVE CABLE, 650 KCMIL, 750 KCMIL, 777.7 KCMIL (FLEX) CONDUCTOR SIZE 5/8 INCH STUD SIZE 1032 DIE INDEX 1 PAD HOLE(S) BELLED END, SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 15/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-LB MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 4.5 INCH OVERALL LENGTH
  • 2.17 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1925/24 DIESEL LOCOMOTIVE CABLE, 650 KCMIL, 750 KCMIL, 777.7 KCMIL (FLEX) CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 1032 DIE INDEX
  • 1 PAD HOLE(S)
  • BELLED END, SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 1 15/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YA-LB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA44LB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers