Hubbell Incorporated Compression Cable Lug YA44L2TC12

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL WHITE COLOR 5.05 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 27 DIE INDEX 2.17 INCH W PAD SIZE 2 PAD HOLE(S) 1-1/4 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YA-L-2TC MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL WHITE COLOR 5.05 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 27 DIE INDEX 2.17 INCH W PAD SIZE 2 PAD HOLE(S) 1-1/4 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YA-L-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA44L2TC12 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA44L2TC12
Compression Cable Lug YA44L2TC12
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL WHITE COLOR 5.05 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 27 DIE INDEX 2.17 INCH W PAD SIZE 2 PAD HOLE(S) 1-1/4 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YA-L-2TC MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • WHITE COLOR
  • 5.05 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1000 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 27 DIE INDEX
  • 2.17 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1-1/4 INCH PAD HOLE SPACING
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T] BRAND
  • WITH INSPECTION WINDOW
  • YA-L-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA44L2TC12
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data