Hubbell Incorporated Compression Cable Lug YA44L2NTCFX

Description
ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 5.74 INCH OVERALL LENGTH 1.65 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24, 750 KCMIL (FLEX), 777.7 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE L115 DIE INDEX 2.19 INCH W X 0.33 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 5/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L-2TC-FX MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 5.74 INCH OVERALL LENGTH 1.65 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24, 750 KCMIL (FLEX), 777.7 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE L115 DIE INDEX 2.19 INCH W X 0.33 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 5/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L-2TC-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA44L2NTCFX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA44L2NTCFX
Compression Cable Lug YA44L2NTCFX
ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 5.74 INCH OVERALL LENGTH 1.65 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24, 750 KCMIL (FLEX), 777.7 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE L115 DIE INDEX 2.19 INCH W X 0.33 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 5/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L-2TC-FX MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 5.74 INCH OVERALL LENGTH
  • 1.65 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1925/24, 750 KCMIL (FLEX), 777.7 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • L115 DIE INDEX
  • 2.19 INCH W X 0.33 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 3/4 INCH PAD HOLE SPACING
  • LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 1 5/8 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YA-L-2TC-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA44L2NTCFX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Coax Contacts - 1056728-1 - TE Connectivity
Specs
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 1787331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details