Hubbell Incorporated Compression Cable Lug YA442NFXB

Description
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 7.44 INCH OVERALL LENGTH 3.33 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24 DIESEL LOCOMOTIVE CABLE, 777.7 KCMIL (FLEX), 750 KCMIL (NOM) CONDUCTOR SIZE 1/2 INCH STUD SIZE L115 DIE INDEX 2.19 INCH W X 0.33 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-7/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-FX MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 7.44 INCH OVERALL LENGTH 3.33 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24 DIESEL LOCOMOTIVE CABLE, 777.7 KCMIL (FLEX), 750 KCMIL (NOM) CONDUCTOR SIZE 1/2 INCH STUD SIZE L115 DIE INDEX 2.19 INCH W X 0.33 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-7/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA442NFXB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA442NFXB
Compression Cable Lug YA442NFXB
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 7.44 INCH OVERALL LENGTH 3.33 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24 DIESEL LOCOMOTIVE CABLE, 777.7 KCMIL (FLEX), 750 KCMIL (NOM) CONDUCTOR SIZE 1/2 INCH STUD SIZE L115 DIE INDEX 2.19 INCH W X 0.33 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-7/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-FX MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 7.44 INCH OVERALL LENGTH
  • 3.33 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1925/24 DIESEL LOCOMOTIVE CABLE, 777.7 KCMIL (FLEX), 750 KCMIL (NOM) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • L115 DIE INDEX
  • 2.19 INCH W X 0.33 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 3-7/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY
  • YA-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA442NFXB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Quick Fit .250
Specs
Material Brass
View Details
Un-Insulated Ferrules - 2226.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details