Hubbell Incorporated Compression Cable Lug YA442N

Description
ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 7.14 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 1000 KCMIL STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 27 DIE INDEX 2.19 INCH WIDTH X 0.32 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 3-1/16 INCH TEMPERATURE RATING 90 DEG C LESS INSPECTION WINDOW YA-2N MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 7.14 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 1000 KCMIL STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 27 DIE INDEX 2.19 INCH WIDTH X 0.32 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 3-1/16 INCH TEMPERATURE RATING 90 DEG C LESS INSPECTION WINDOW YA-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA442N - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA442N
Compression Cable Lug YA442N
ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 7.14 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 1000 KCMIL STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 27 DIE INDEX 2.19 INCH WIDTH X 0.32 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 3-1/16 INCH TEMPERATURE RATING 90 DEG C LESS INSPECTION WINDOW YA-2N MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 7.14 INCH OVERALL LENGTH
  • 3 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 1000 KCMIL STRANDED (CODE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 27 DIE INDEX
  • 2.19 INCH WIDTH X 0.32 INCH THICKNESS PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, STRAIGHT BARREL TYPE
  • HYLUG[TM], HYDENT[TM] BRAND
  • ROHS COMPLIANT
  • CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
  • WIRE STRIP LENGTH 3-1/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • LESS INSPECTION WINDOW
  • YA-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA442N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Ferrules - 2867.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Bootlace Ferrules - 1787359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details